Renesas Electronics Corporation Logic - Flip Flops IDT74FCT823ATQG

Description
IC FF D-TYPE SNGL 9BIT 24QSOP
Datasheet
Description
IC FF D-TYPE SNGL 9BIT 24QSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - IDT74FCT823ATQG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
IDT74FCT823ATQG
Logic - Flip Flops IDT74FCT823ATQG
IC FF D-TYPE SNGL 9BIT 24QSOP

IC FF D-TYPE SNGL 9BIT 24QSOP

Supplier's Site Datasheet
Flip Flops - IDT74FCT823ATQG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number IDT74FCT823ATQG IDT74FCT823ATQG
Product Name Logic - Flip Flops Flip Flops
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC174SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 1727-6888-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 0.8V ~ 3.6V
View Details
3 suppliers