The IDT74FCT810CTSO is a dual bank inverting/non-invert
Clock Fanout Buffer (Distribution) IC 1:5 100 MHz 20-SOIC (0.295", 7.50mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | IDT74FCT810CTSO |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 4.75 to 5.25 volts |
| Switching Frequency | 100000 kHz |