The IDT74FCT807BTQ8 is a fast CMOS 1-to-10 clock driver designed for both commercial and industrial applications. It features a low skew of less than 250 ps and a maximum propagation delay of 2.5 ns, making it suitable for high-speed operations up to 100 MHz. The device offers a 1:10 fanout, which minimizes loading on preceding drivers, and includes TTL compatible inputs and outputs with a typical output drive capability of -32 mA for high and +48 mA for low. The clock driver operates with low input capacitance of 4.5 pF, ensuring improved noise margins due to its hysteresis. It is available in multiple package types, including QSOP, SSOP, and SOIC, and supports a wide temperature range from -40°C to +85°C for industrial applications. The device is characterized by low duty cycle distortion and fast output rise and fall times of less than 1.5 ns, making it a reliable choice for clock distribution in various electronic systems.
Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SSOP (0.154", 3.90mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | IDT74FCT807BTQ8 |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 4.75 to 5.25 volts |
| Switching Frequency | 100000 kHz |