Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968465-IDT74FCT3807E
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: SSOP
Max Frequency: 166 MHz
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 968465-IDT74FCT3807EQGI8 |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807EQGI8 |
| Device Type | Clock Driver |