Renesas Electronics Corporation Clock Buffers, Drivers IDT74FCT3807EPYI

Description
"Clock Fanout Buffer (Distribution) IC 1:10 166MHz 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:10 166MHz 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - IDT74FCT3807EPYI-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
IDT74FCT3807EPYI-ND
Clock Buffers, Drivers IDT74FCT3807EPYI-ND
"Clock Fanout Buffer (Distribution) IC 1:10 166MHz 20-SSOP (0.209"", 5.30mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 166MHz 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807EPYI - 874380-IDT74FCT3807EPYI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807EPYI
874380-IDT74FCT3807EPYI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807EPYI 874380-IDT74FCT3807EPYI
Manufacturer: Renesas Electronics America Win Source Part Number: 874380-IDT74FCT3807E PYI Series: 74FCT Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: IDT74FCT3807 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 874380-IDT74FCT3807EPYI
Series: 74FCT
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT74FCT3807
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807EPYI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
IDT74FCT3807EPYI
Clock/Timing - Clock Buffers, Drivers IDT74FCT3807EPYI
IC CLK BUFFER 1:10 166MHZ 20SSOP

IC CLK BUFFER 1:10 166MHZ 20SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number IDT74FCT3807EPYI-ND 874380-IDT74FCT3807EPYI IDT74FCT3807EPYI
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807EPYI Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface CMOS; TTL
Package Type Surface Mount; SSOP; "20-SSOP (0.209"", 5.30mm Width)" Surface Mount; 20-SSOP Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51211-A07275-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CDCE925R01PWR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Clock and Timing IC - 690-RV-8263-C7-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 0.9000 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers