Renesas Electronics Corporation Clock Buffers, Drivers IDT74FCT3807DPYI

Description
"Clock Fanout Buffer (Distribution) IC 1:10 166MHz 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:10 166MHz 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - IDT74FCT3807DPYI-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
IDT74FCT3807DPYI-ND
Clock Buffers, Drivers IDT74FCT3807DPYI-ND
"Clock Fanout Buffer (Distribution) IC 1:10 166MHz 20-SSOP (0.209"", 5.30mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 166MHz 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1202069-IDT74FCT3807DPYI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1202069-IDT74FCT3807DPYI
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1202069-IDT74FCT3807DPYI
Win Source Part Number: 1202069-IDT74FCT3807 DPYI Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 74FCT Type: Fanout Buffer (Distribution) Package: Tube Frequency - Max: 166 MHz Number of Circuits: 1 Standard Package: 68 Mounting: SMD (SMT) Input: LVTTL Output: CMOS, TTL Voltage - Supply: 3V ~ 3.6V Package / Case: 20-SSOP (0.209", 5.30mm Width) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 74FCT3807DPYI Base Product Number: IDT74FCT3807 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1202069-IDT74FCT3807DPYI
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: 74FCT
Type: Fanout Buffer (Distribution)
Package: Tube
Frequency - Max: 166 MHz
Number of Circuits: 1
Standard Package: 68
Mounting: SMD (SMT)
Input: LVTTL
Output: CMOS, TTL
Voltage - Supply: 3V ~ 3.6V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 74FCT3807DPYI
Base Product Number: IDT74FCT3807
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807DPYI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
IDT74FCT3807DPYI
Clock/Timing - Clock Buffers, Drivers IDT74FCT3807DPYI
IC CLK BUFFER 1:10 166MHZ 20SSOP

IC CLK BUFFER 1:10 166MHZ 20SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number IDT74FCT3807DPYI-ND 1202069-IDT74FCT3807DPYI IDT74FCT3807DPYI
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface CMOS; TTL CMOS; TTL; CMOS, TTL
Package Type Surface Mount; SSOP; "20-SSOP (0.209"", 5.30mm Width)" Surface Mount; 20-SSOP (0.209", 5.30mm Width) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - AD9501SE - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 50 MHz
View Details
100MHZ Clock and Timing IC - 763-CY28400OXCT - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface HCSL
Package Type Tape & Reel (TR)
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
CDCD5704 Rambus XDR(TM) Clock Generator - CDCD5704PW - Texas Instruments
Specs
Device Type Clock Generator
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
6 suppliers
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details