Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807APYGI IDT74FCT3807APYGI

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002303-IDT74FCT3807 APYGI Length: 7.2 mm Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Height: 1.73 mm Number of Pins: 20 Width: 5.3 mm Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SSOP Max Frequency: 100 MHz Alternative Parts (Cross-Reference): 74FCT3807PYG; 74FCT3807APYGI; 74FCT3807APYG; PI49FCT3807AHEX; PI49FCT3807AHE; PI49FCT3807HE; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Logic Function: Clock
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002303-IDT74FCT3807 APYGI Length: 7.2 mm Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Height: 1.73 mm Number of Pins: 20 Width: 5.3 mm Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SSOP Max Frequency: 100 MHz Alternative Parts (Cross-Reference): 74FCT3807PYG; 74FCT3807APYGI; 74FCT3807APYG; PI49FCT3807AHEX; PI49FCT3807AHE; PI49FCT3807HE; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Logic Function: Clock
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807APYGI - 1002303-IDT74FCT3807APYGI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807APYGI
1002303-IDT74FCT3807APYGI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807APYGI 1002303-IDT74FCT3807APYGI
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002303-IDT74FCT3807 APYGI Length: 7.2 mm Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Height: 1.73 mm Number of Pins: 20 Width: 5.3 mm Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SSOP Max Frequency: 100 MHz Alternative Parts (Cross-Reference): 74FCT3807PYG; 74FCT3807APYGI; 74FCT3807APYG; PI49FCT3807AHEX; PI49FCT3807AHE; PI49FCT3807HE; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Logic Function: Clock

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002303-IDT74FCT3807APYGI
Length: 7.2 mm
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Height: 1.73 mm
Number of Pins: 20
Width: 5.3 mm
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: SSOP
Max Frequency: 100 MHz
Alternative Parts (Cross-Reference): 74FCT3807PYG; 74FCT3807APYGI; 74FCT3807APYG; PI49FCT3807AHEX; PI49FCT3807AHE; PI49FCT3807HE;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Logic Function: Clock

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1002303-IDT74FCT3807APYGI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT3807APYGI
Device Type Clock Driver
Package Type Surface Mount; SSOP
Supply Voltage 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51211-A12083-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-A-TB-QC - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers