Renesas Electronics Corporation Clock Buffers, Drivers IDT74FCT38074DCI

Description
Clock Fanout Buffer (Distribution) IC 1:4 166 MHz 8-SOIC (0.154", 3.90mm Width)
Description
Clock Fanout Buffer (Distribution) IC 1:4 166 MHz 8-SOIC (0.154", 3.90mm Width)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT74FCT38074DCI is a 3.3V CMOS 1-to-4 clock driver designed for efficient clock distribution with a fanout of 1:4. It features low skew of less than 100ps and low duty cycle distortion of less than 250ps, ensuring high signal integrity. The device supports high-speed operation with a maximum propagation delay of 3ns and can handle input frequencies up to 166MHz. It is TTL compatible and can accept inputs from both 3.3V and 5V components, making it versatile for various applications. The clock driver operates within an industrial temperature range of -40°C to +85°C and is available in an 8-pin SOIC package. Power consumption is minimized with very low quiescent current and dynamic power characteristics. This product is suitable for applications requiring reliable clock and signal distribution in digital circuits.

Datasheet Summary
Powered by GS/AI

The IDT74FCT38074DCI is a 3.3V CMOS 1-to-4 clock driver designed for efficient clock distribution with a fanout of 1:4. It features low skew of less than 100ps and low duty cycle distortion of less than 250ps, ensuring high signal integrity. The device supports high-speed operation with a maximum propagation delay of 3ns and can handle input frequencies up to 166MHz. It is TTL compatible and can accept inputs from both 3.3V and 5V components, making it versatile for various applications. The clock driver operates within an industrial temperature range of -40°C to +85°C and is available in an 8-pin SOIC package. Power consumption is minimized with very low quiescent current and dynamic power characteristics. This product is suitable for applications requiring reliable clock and signal distribution in digital circuits.

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - IDT74FCT38074DCI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Buffers, Drivers
IDT74FCT38074DCI
Clock Buffers, Drivers IDT74FCT38074DCI
Clock Fanout Buffer (Distribution) IC 1:4 166 MHz 8-SOIC (0.154", 3.90mm Width)

Clock Fanout Buffer (Distribution) IC 1:4 166 MHz 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number IDT74FCT38074DCI
Product Name Clock Buffers, Drivers
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 166000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

UC1708-SP Non-Inverting High Speed Power Drivers - 5962-0051401V2A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
Screening Level Other; Space
View Details
 - 74AHC2G125DP,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT505
Packing Method Tape Reel; Tape & Reel; Other
View Details
Isolation, Si822x/3x Isolated Gate Drivers - Si8220DD-IS - Skyworks Solutions, Inc.
Specs
Number of Outputs 1
Output Configuration Single
Output Current 2.5 amps
View Details