Renesas Electronics Corporation Logic - Flip Flops IDT74FCT374CTPYG

Description
IC FF D-TYPE SNGL 8BIT 20SSOP
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - IDT74FCT374CTPYG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
IDT74FCT374CTPYG
Logic - Flip Flops IDT74FCT374CTPYG
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site Datasheet
Flip Flops - IDT74FCT374CTPYG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - IDT74FCT374CTPYG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
IDT74FCT374CTPYG
Integrated Circuits (ICs) - Logic - Flip Flops IDT74FCT374CTPYG
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number IDT74FCT374CTPYG IDT74FCT374CTPYG IDT74FCT374CTPYG
Product Name Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHCT273PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
SN54ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9450801QKA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 7.1 ns
fMAX 150 MHz
View Details
Logic - Flip Flops - 74ACT273MTC - Lingto Electronic Limited
Specs
fMAX 189 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details