Renesas Electronics Corporation Logic - Logic - Flip Flops - IDT74FCT3573AQG IDT74FCT3573AQG

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064615-IDT74FCT3573 AQG Mounting: SMD (SMT) High Level Output Current: 24 mA Low Level Output Current: 8 mA Independent Circuits: 1 Categories: Logic - Flip Flops Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Turn-On Delay Time: 2 ns Logic Function: Latch
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064615-IDT74FCT3573 AQG Mounting: SMD (SMT) High Level Output Current: 24 mA Low Level Output Current: 8 mA Independent Circuits: 1 Categories: Logic - Flip Flops Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Turn-On Delay Time: 2 ns Logic Function: Latch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - IDT74FCT3573AQG - 1064615-IDT74FCT3573AQG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - IDT74FCT3573AQG
1064615-IDT74FCT3573AQG
Logic - Logic - Flip Flops - IDT74FCT3573AQG 1064615-IDT74FCT3573AQG
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064615-IDT74FCT3573 AQG Mounting: SMD (SMT) High Level Output Current: 24 mA Low Level Output Current: 8 mA Independent Circuits: 1 Categories: Logic - Flip Flops Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Turn-On Delay Time: 2 ns Logic Function: Latch

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064615-IDT74FCT3573AQG
Mounting: SMD (SMT)
High Level Output Current: 24 mA
Low Level Output Current: 8 mA
Independent Circuits: 1
Categories: Logic - Flip Flops
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Turn-On Delay Time: 2 ns
Logic Function: Latch

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1064615-IDT74FCT3573AQG
Product Name Logic - Logic - Flip Flops - IDT74FCT3573AQG
Package Type SSOP; SOP; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Dual JK flip-flop with set and reset; negative-edge trigger - 74HC112PW-Q100J - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage +7
View Details
2 suppliers
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGVRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details