Renesas Electronics Corporation Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT245ATQG IDT74FCT245ATQG

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009385-IDT74FCT245A TQG Mounting: SMD (SMT) Number of Elements: 1 Number of Bits per Element: 8 High Level Output Current: 48 mA Low Level Output Current: 48 mA Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Logic Function: Inverting, Transceiver
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009385-IDT74FCT245A TQG Mounting: SMD (SMT) Number of Elements: 1 Number of Bits per Element: 8 High Level Output Current: 48 mA Low Level Output Current: 48 mA Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Logic Function: Inverting, Transceiver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT245ATQG - 1009385-IDT74FCT245ATQG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT245ATQG
1009385-IDT74FCT245ATQG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT245ATQG 1009385-IDT74FCT245ATQG
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009385-IDT74FCT245A TQG Mounting: SMD (SMT) Number of Elements: 1 Number of Bits per Element: 8 High Level Output Current: 48 mA Low Level Output Current: 48 mA Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Logic Function: Inverting, Transceiver

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009385-IDT74FCT245ATQG
Mounting: SMD (SMT)
Number of Elements: 1
Number of Bits per Element: 8
High Level Output Current: 48 mA
Low Level Output Current: 48 mA
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Logic Function: Inverting, Transceiver

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1009385-IDT74FCT245ATQG
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT245ATQG
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL - 860120-ADM207EARSZ-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details