Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064610-IDT74FCT244A
Packaging: Rail/Tube
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Inputs: 8
Operating Supply Voltage: 5 V
Number of Elements: 2
Number of Channels: 8
Number of Pins: 20
High Level Output Current: -15 mA
Number of Outputs: 8
Low Level Output Current: 64 mA
Quiescent Current: 1.5 mA
Propagation Delay: 6.2 ns
Categories: OEM Parts(F-I)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Logic Function: Buffer
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1064610-IDT74FCT244ASOG |
| Product Name | OEM Parts - OEM Parts (F - I) - IDT74FCT244ASOG |