Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984194-IDT74FCT16424
Packaging: Digi-Reel®
Mounting: SMD (SMT)
Output Type: Voltage
Number of Bits: 16
Number of Channels: 2
Number of Pins: 48
Propagation Delay: 5 ns
Categories: OEM Parts(F-I)
Case / Package: TFSOP
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Logic Function: Translator
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 984194-IDT74FCT164245TPAG8 |
| Product Name | OEM Parts - OEM Parts (F - I) - IDT74FCT164245TPAG8 |