Renesas Electronics Corporation Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74ALVCH32244BF IDT74ALVCH32244BF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028119-IDT74ALVCH32 244BF Number of Elements: 8 Number of Bits per Element: 4 Number of Pins: 96 High Level Output Current: 24 mA Low Level Output Current: 24 mA Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Logic Function: Buffer, Inverting
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028119-IDT74ALVCH32 244BF Number of Elements: 8 Number of Bits per Element: 4 Number of Pins: 96 High Level Output Current: 24 mA Low Level Output Current: 24 mA Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Logic Function: Buffer, Inverting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74ALVCH32244BF - 1028119-IDT74ALVCH32244BF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74ALVCH32244BF
1028119-IDT74ALVCH32244BF
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74ALVCH32244BF 1028119-IDT74ALVCH32244BF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028119-IDT74ALVCH32 244BF Number of Elements: 8 Number of Bits per Element: 4 Number of Pins: 96 High Level Output Current: 24 mA Low Level Output Current: 24 mA Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Logic Function: Buffer, Inverting

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028119-IDT74ALVCH32244BF
Number of Elements: 8
Number of Bits per Element: 4
Number of Pins: 96
High Level Output Current: 24 mA
Low Level Output Current: 24 mA
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Logic Function: Buffer, Inverting

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1028119-IDT74ALVCH32244BF
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74ALVCH32244BF
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details