Renesas Electronics Corporation Logic - Logic - Flip Flops - IDT74ALVCH162374PAG8 IDT74ALVCH162374PAG8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064577-IDT74ALVCH16 2374PAG8 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Frequency: 150 MHz Number of Elements: 2 Number of Bits per Element: 8 High Level Output Current: 12 mA Low Level Output Current: 12 mA Categories: Logic - Flip Flops Case / Package: TFSOP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Turn-On Delay Time: 1 ns Clock Edge Trigger Type: Positive Edge
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064577-IDT74ALVCH16 2374PAG8 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Frequency: 150 MHz Number of Elements: 2 Number of Bits per Element: 8 High Level Output Current: 12 mA Low Level Output Current: 12 mA Categories: Logic - Flip Flops Case / Package: TFSOP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Turn-On Delay Time: 1 ns Clock Edge Trigger Type: Positive Edge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - IDT74ALVCH162374PAG8 - 1064577-IDT74ALVCH162374PAG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - IDT74ALVCH162374PAG8
1064577-IDT74ALVCH162374PAG8
Logic - Logic - Flip Flops - IDT74ALVCH162374PAG8 1064577-IDT74ALVCH162374PAG8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064577-IDT74ALVCH16 2374PAG8 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Frequency: 150 MHz Number of Elements: 2 Number of Bits per Element: 8 High Level Output Current: 12 mA Low Level Output Current: 12 mA Categories: Logic - Flip Flops Case / Package: TFSOP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Turn-On Delay Time: 1 ns Clock Edge Trigger Type: Positive Edge

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064577-IDT74ALVCH162374PAG8
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Frequency: 150 MHz
Number of Elements: 2
Number of Bits per Element: 8
High Level Output Current: 12 mA
Low Level Output Current: 12 mA
Categories: Logic - Flip Flops
Case / Package: TFSOP
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Turn-On Delay Time: 1 ns
Clock Edge Trigger Type: Positive Edge

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1064577-IDT74ALVCH162374PAG8
Product Name Logic - Logic - Flip Flops - IDT74ALVCH162374PAG8
Package Type TFSOP; SOP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT16374CSSC - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN54LVC574A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS - 5962-9757601QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
Flip Flops - 74HC173PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers