Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders IDT72V90823BC

Description
Win Source Part Number: 1228304-IDT72V90823B C Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 72V Type: Multiplexer Package: Tray Standard Package: 21 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 3.6V Package / Case: 100-LBGA Supplier Device Package: 100-CABGA (11x11) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 72V90823BC Base Product Number: 72V90823 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1228304-IDT72V90823B C Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 72V Type: Multiplexer Package: Tray Standard Package: 21 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 3.6V Package / Case: 100-LBGA Supplier Device Package: 100-CABGA (11x11) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 72V90823BC Base Product Number: 72V90823 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1228304-IDT72V90823BC
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1228304-IDT72V90823BC
Win Source Part Number: 1228304-IDT72V90823B C Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 72V Type: Multiplexer Package: Tray Standard Package: 21 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 3.6V Package / Case: 100-LBGA Supplier Device Package: 100-CABGA (11x11) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 72V90823BC Base Product Number: 72V90823 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1228304-IDT72V90823BC
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 72V
Type: Multiplexer
Package: Tray
Standard Package: 21
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 3V ~ 3.6V
Package / Case: 100-LBGA
Supplier Device Package: 100-CABGA (11x11)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 72V90823BC
Base Product Number: 72V90823
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1228304-IDT72V90823BC
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 1222833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
CD54AC138 3-Line to 8-Line Inverting Decoders/Demultiplexers - CD54AC138F3A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 1.5V; 5.5
Package Type CDIP
View Details
3-to-8 line decoder/demultiplexer; inverting - 74HCT138PW-Q100,11 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details