Synchronous FIFO 2.25M (32K x 72) Uni-Directional 100MHz 6.5ns 256-PBGA (17x17)
IC FIFO 256X9 10NS 256BGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | IDT72V7290L10BB | IDT72V7290L10BB |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz |
| Access Time | 6.5 ns | 6.5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Density | 2250 kbits |