Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - FIFOs Memory IDT72V7250L15BB

Description
Win Source Part Number: 1349585-IDT72V7250L1 5BB Category: Integrated Circuits (ICs) - Logic - FIFOs Memory Series: 72V Package: Tray Standard Package: 6 Data Rate: 66.7MHz Function: Synchronous Memory Size: 144K (2K x 72) Access Time: 10ns Current - Supply (Max): 75mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Voltage - Supply: 3.15 V ~ 3.45 V Mounting Type: Surface Mount Package / Case: 256-BBGA Supplier Device Package: 256-PBGA (17x17) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Base Product Number: 72V7250 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1349585-IDT72V7250L1 5BB Category: Integrated Circuits (ICs) - Logic - FIFOs Memory Series: 72V Package: Tray Standard Package: 6 Data Rate: 66.7MHz Function: Synchronous Memory Size: 144K (2K x 72) Access Time: 10ns Current - Supply (Max): 75mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Voltage - Supply: 3.15 V ~ 3.45 V Mounting Type: Surface Mount Package / Case: 256-BBGA Supplier Device Package: 256-PBGA (17x17) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Base Product Number: 72V7250 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1349585-IDT72V7250L15BB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1349585-IDT72V7250L15BB
Integrated Circuits (ICs) - Logic - FIFOs Memory 1349585-IDT72V7250L15BB
Win Source Part Number: 1349585-IDT72V7250L1 5BB Category: Integrated Circuits (ICs) - Logic - FIFOs Memory Series: 72V Package: Tray Standard Package: 6 Data Rate: 66.7MHz Function: Synchronous Memory Size: 144K (2K x 72) Access Time: 10ns Current - Supply (Max): 75mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Voltage - Supply: 3.15 V ~ 3.45 V Mounting Type: Surface Mount Package / Case: 256-BBGA Supplier Device Package: 256-PBGA (17x17) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Base Product Number: 72V7250 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1349585-IDT72V7250L15BB
Category: Integrated Circuits (ICs) - Logic - FIFOs Memory
Series: 72V
Package: Tray
Standard Package: 6
Data Rate: 66.7MHz
Function: Synchronous
Memory Size: 144K (2K x 72)
Access Time: 10ns
Current - Supply (Max): 75mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Voltage - Supply: 3.15 V ~ 3.45 V
Mounting Type: Surface Mount
Package / Case: 256-BBGA
Supplier Device Package: 256-PBGA (17x17)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Renesas Electronics America Inc
Base Product Number: 72V7250
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
IDT72V7250L15BB
Integrated Circuits (ICs) - Logic - FIFOs Memory IDT72V7250L15BB
IC FIFO SYNC 2KX72 10NS 256BGA

IC FIFO SYNC 2KX72 10NS 256BGA

Supplier's Site
Logic - FIFOs Memory - IDT72V7250L15BB - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
IDT72V7250L15BB
Logic - FIFOs Memory IDT72V7250L15BB
IC FIFO 4096X36 15NS 256BGA

IC FIFO 4096X36 15NS 256BGA

Supplier's Site Datasheet
FIFOs Memory - IDT72V7250L15BB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
IDT72V7250L15BB
FIFOs Memory IDT72V7250L15BB
Synchronous FIFO 144K (2K x 72) Uni-Directional 66.7MHz 10ns 256-PBGA (17x17)

Synchronous FIFO 144K (2K x 72) Uni-Directional 66.7MHz 10ns 256-PBGA (17x17)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1349585-IDT72V7250L15BB IDT72V7250L15BB IDT72V7250L15BB IDT72V7250L15BB
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Data Rate 67 MHz 67 MHz 67 MHz
Access Time 10 ns 10 ns 10 ns 10 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details