Renesas Electronics Corporation Logic - Logic - FIFOs Memory - IDT72V3650L6PFG IDT72V3650L6PFG

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231130-IDT72V3650L6 PFG Access Time: 4 ns Categories: Logic - FIFOs Memory Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231130-IDT72V3650L6 PFG Access Time: 4 ns Categories: Logic - FIFOs Memory Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT72V3650L6PFG - 1231130-IDT72V3650L6PFG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT72V3650L6PFG
1231130-IDT72V3650L6PFG
Logic - Logic - FIFOs Memory - IDT72V3650L6PFG 1231130-IDT72V3650L6PFG
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231130-IDT72V3650L6 PFG Access Time: 4 ns Categories: Logic - FIFOs Memory Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1231130-IDT72V3650L6PFG
Access Time: 4 ns
Categories: Logic - FIFOs Memory
Case / Package: LQFP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1231130-IDT72V3650L6PFG
Product Name Logic - Logic - FIFOs Memory - IDT72V3650L6PFG
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - 40060633 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 27C512-15/PQTP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 512 kbits
View Details