Synchronous FIFO 36K (1K x 36) Bi-Directional 50MHz 12ns 120-TQFP (14x14)
IC SYNCFIFO 1024X36 20NS 120TQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | IDT72V3641L20PF8 | IDT72V3641L20PF8 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz |
| Access Time | 12 ns | 12 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Density | 36 kbits |