Renesas Electronics Corporation Logic - Logic - FIFOs Memory - IDT72V36110L7-5PFGI IDT72V36110L7-5PFGI

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064567-IDT72V36110L 7-5PFGI Mounting: SMD (SMT) Access Time: 5 ns Categories: Logic - FIFOs Memory Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064567-IDT72V36110L 7-5PFGI Mounting: SMD (SMT) Access Time: 5 ns Categories: Logic - FIFOs Memory Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT72V36110L7-5PFGI - 1064567-IDT72V36110L7-5PFGI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT72V36110L7-5PFGI
1064567-IDT72V36110L7-5PFGI
Logic - Logic - FIFOs Memory - IDT72V36110L7-5PFGI 1064567-IDT72V36110L7-5PFGI
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064567-IDT72V36110L 7-5PFGI Mounting: SMD (SMT) Access Time: 5 ns Categories: Logic - FIFOs Memory Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064567-IDT72V36110L7-5PFGI
Mounting: SMD (SMT)
Access Time: 5 ns
Categories: Logic - FIFOs Memory
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1064567-IDT72V36110L7-5PFGI
Product Name Logic - Logic - FIFOs Memory - IDT72V36110L7-5PFGI
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - SN74ALVC3641-10PCB - 934570-SN74ALVC3641-10PCB - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 120-HLQFP (14x14)
View Details
2 suppliers
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details