IC FIFO 131KX36 10NS 128QFP
Synchronous FIFO 4.5M (64K x 36 x 2) Triple-Bus 100MHz 6.5ns 128-TQFP (14x20)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | IDT72V36106L10PF8 | IDT72V36106L10PF8 |
| Product Name | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz |
| Access Time | 6.5 ns | 6.5 ns |
| Operating Current | 400 mA | 400 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) |