Renesas Electronics Corporation 3.3V Logic IC IDT72V293L7-5PF

Description
IC Fifo Sync II 3.3V 80-TQFP Product overview: IDT72V293L7-5PF from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-IDT72V293L7-5PF can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Fifo Sync II 3.3V 80-TQFP Product overview: IDT72V293L7-5PF from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-IDT72V293L7-5PF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3V Logic IC - 707-IDT72V293L7-5PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Logic IC
707-IDT72V293L7-5PF
3.3V Logic IC 707-IDT72V293L7-5PF
IC Fifo Sync II 3.3V 80-TQFP Product overview: IDT72V293L7-5PF from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-IDT72V293L7-5PF can be used for catalog matching and distributor lookup.

IC Fifo Sync II 3.3V 80-TQFP Product overview: IDT72V293L7-5PF from Renesas Electronics Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-IDT72V293L7-5PF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 707-IDT72V293L7-5PF
Product Name 3.3V Logic IC
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT14BQ-Q100,11TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5 suppliers
Logic - Gates and Inverters - 54H30DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic IC - 705-5430DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
3 suppliers
Hex Inverter - AP54RHC04ELT/BLT/ALT - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details