Renesas Electronics Corporation Logic - Logic - FIFOs Memory - IDT72V293L7-5PF IDT72V293L7-5PF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024602-IDT72V293L7- 5PF Mounting: SMD (SMT) Access Time: 5 ns Categories: Logic - FIFOs Memory Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024602-IDT72V293L7- 5PF Mounting: SMD (SMT) Access Time: 5 ns Categories: Logic - FIFOs Memory Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT72V293L7-5PF - 1024602-IDT72V293L7-5PF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT72V293L7-5PF
1024602-IDT72V293L7-5PF
Logic - Logic - FIFOs Memory - IDT72V293L7-5PF 1024602-IDT72V293L7-5PF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024602-IDT72V293L7- 5PF Mounting: SMD (SMT) Access Time: 5 ns Categories: Logic - FIFOs Memory Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024602-IDT72V293L7-5PF
Mounting: SMD (SMT)
Access Time: 5 ns
Categories: Logic - FIFOs Memory
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1024602-IDT72V293L7-5PF
Product Name Logic - Logic - FIFOs Memory - IDT72V293L7-5PF
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 51-32598Z01-A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details