Renesas Electronics Corporation OEM Parts - OEM Parts (F - I) - IDT72V243L7-5PFGI IDT72V243L7-5PFGI

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020550-IDT72V243L7- 5PFGI Mounting: SMD (SMT) Access Time: 5 ns Number of Pins: 80 Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Categories: OEM Parts(F-I) Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Current: 30 mA
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020550-IDT72V243L7- 5PFGI Mounting: SMD (SMT) Access Time: 5 ns Number of Pins: 80 Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Categories: OEM Parts(F-I) Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Current: 30 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - IDT72V243L7-5PFGI - 1020550-IDT72V243L7-5PFGI - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - IDT72V243L7-5PFGI
1020550-IDT72V243L7-5PFGI
OEM Parts - OEM Parts (F - I) - IDT72V243L7-5PFGI 1020550-IDT72V243L7-5PFGI
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020550-IDT72V243L7- 5PFGI Mounting: SMD (SMT) Access Time: 5 ns Number of Pins: 80 Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Categories: OEM Parts(F-I) Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Current: 30 mA

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020550-IDT72V243L7-5PFGI
Mounting: SMD (SMT)
Access Time: 5 ns
Number of Pins: 80
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Categories: OEM Parts(F-I)
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Current: 30 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1020550-IDT72V243L7-5PFGI
Product Name OEM Parts - OEM Parts (F - I) - IDT72V243L7-5PFGI
Unlock Full Specs
to access all available technical data