Renesas Electronics Corporation Logic - Logic - FIFOs Memory - IDT72V215L10TF8 IDT72V215L10TF8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033012-IDT72V215L10 TF8 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Access Time: 10 ns Categories: Logic - FIFOs Memory Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033012-IDT72V215L10 TF8 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Access Time: 10 ns Categories: Logic - FIFOs Memory Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT72V215L10TF8 - 1033012-IDT72V215L10TF8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT72V215L10TF8
1033012-IDT72V215L10TF8
Logic - Logic - FIFOs Memory - IDT72V215L10TF8 1033012-IDT72V215L10TF8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033012-IDT72V215L10 TF8 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Access Time: 10 ns Categories: Logic - FIFOs Memory Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033012-IDT72V215L10TF8
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Access Time: 10 ns
Categories: Logic - FIFOs Memory
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1033012-IDT72V215L10TF8
Product Name Logic - Logic - FIFOs Memory - IDT72V215L10TF8
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 0791076249RQA00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 27128A-20/B - Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; CDIP
View Details
4 suppliers
SN74V235 2048 x 18 Synchronous FIFO Memory - SN74V235-15PAG - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
4 suppliers