Renesas Electronics Corporation Logic - Logic - FIFOs Memory - IDT72V2103L10PFI IDT72V2103L10PFI

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229290-IDT72V2103L1 0PFI Access Time: 10 ns Categories: Logic - FIFOs Memory Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229290-IDT72V2103L1 0PFI Access Time: 10 ns Categories: Logic - FIFOs Memory Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT72V2103L10PFI - 1229290-IDT72V2103L10PFI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT72V2103L10PFI
1229290-IDT72V2103L10PFI
Logic - Logic - FIFOs Memory - IDT72V2103L10PFI 1229290-IDT72V2103L10PFI
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229290-IDT72V2103L1 0PFI Access Time: 10 ns Categories: Logic - FIFOs Memory Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229290-IDT72V2103L10PFI
Access Time: 10 ns
Categories: Logic - FIFOs Memory
Case / Package: LQFP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1229290-IDT72V2103L10PFI
Product Name Logic - Logic - FIFOs Memory - IDT72V2103L10PFI
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
Memory - 71256SA15TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details