Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064556-IDT72V05L25J
Length: 13.97 mm
Mounting: SMD (SMT)
Memory Size: 9 kB
Height: 2.79 mm
Access Time: 25 ns
Number of Words: 8000
Number of Pins: 32
Bus Directional: Bidirectional
Width: 11.43 mm
Categories: Logic - FIFOs Memory
Case / Package: PLCC
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 9 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Element Configuration: Dual
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
| Win Source Electronics | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 1064556-IDT72V05L25JGI |
| Product Name | Logic - Logic - FIFOs Memory - IDT72V05L25JGI |
| Memory Category | FIFO |
| Access Time | 25 ns |
| Operating Temperature | -40 C (-40 F) |