Renesas Electronics Corporation Logic - Logic - FIFOs Memory - IDT72V02L25JGI8 IDT72V02L25JGI8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064554-IDT72V02L25J GI8 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Access Time: 25 ns Categories: Logic - FIFOs Memory Case / Package: LCC Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064554-IDT72V02L25J GI8 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Access Time: 25 ns Categories: Logic - FIFOs Memory Case / Package: LCC Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT72V02L25JGI8 - 1064554-IDT72V02L25JGI8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT72V02L25JGI8
1064554-IDT72V02L25JGI8
Logic - Logic - FIFOs Memory - IDT72V02L25JGI8 1064554-IDT72V02L25JGI8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064554-IDT72V02L25J GI8 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Access Time: 25 ns Categories: Logic - FIFOs Memory Case / Package: LCC Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064554-IDT72V02L25JGI8
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Access Time: 25 ns
Categories: Logic - FIFOs Memory
Case / Package: LCC
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1064554-IDT72V02L25JGI8
Product Name Logic - Logic - FIFOs Memory - IDT72V02L25JGI8
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
Memory - 28329184 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SN74S225 16 x 5 asynchronous FIFO memory - SN74S225N - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP
View Details
6 suppliers
Memory - 71256L25Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details