Renesas Electronics Corporation Logic - Logic - FIFOs Memory - IDT72V01L15JG IDT72V01L15JG

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064553-IDT72V01L15J G Length: 13.97 mm Mounting: SMD (SMT) Memory Size: 512 B Height: 2.79 mm Access Time: 15 ns Number of Words: 512 Number of Pins: 32 Bus Directional: Bidirectional Width: 11.43 mm Categories: Logic - FIFOs Memory Case / Package: PLCC Alternative Parts (Cross-Reference): 72V01L15JG; 72V02L15JG; 72V04L15JG; CY7C4231V-15JXC; CY7C4231V-15JC; CY7C419-15JXC; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 9 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Element Configuration: Dual Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064553-IDT72V01L15J G Length: 13.97 mm Mounting: SMD (SMT) Memory Size: 512 B Height: 2.79 mm Access Time: 15 ns Number of Words: 512 Number of Pins: 32 Bus Directional: Bidirectional Width: 11.43 mm Categories: Logic - FIFOs Memory Case / Package: PLCC Alternative Parts (Cross-Reference): 72V01L15JG; 72V02L15JG; 72V04L15JG; CY7C4231V-15JXC; CY7C4231V-15JC; CY7C419-15JXC; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 9 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Element Configuration: Dual Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT72V01L15JG - 1064553-IDT72V01L15JG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT72V01L15JG
1064553-IDT72V01L15JG
Logic - Logic - FIFOs Memory - IDT72V01L15JG 1064553-IDT72V01L15JG
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064553-IDT72V01L15J G Length: 13.97 mm Mounting: SMD (SMT) Memory Size: 512 B Height: 2.79 mm Access Time: 15 ns Number of Words: 512 Number of Pins: 32 Bus Directional: Bidirectional Width: 11.43 mm Categories: Logic - FIFOs Memory Case / Package: PLCC Alternative Parts (Cross-Reference): 72V01L15JG; 72V02L15JG; 72V04L15JG; CY7C4231V-15JXC; CY7C4231V-15JC; CY7C419-15JXC; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 9 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Element Configuration: Dual Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064553-IDT72V01L15JG
Length: 13.97 mm
Mounting: SMD (SMT)
Memory Size: 512 B
Height: 2.79 mm
Access Time: 15 ns
Number of Words: 512
Number of Pins: 32
Bus Directional: Bidirectional
Width: 11.43 mm
Categories: Logic - FIFOs Memory
Case / Package: PLCC
Alternative Parts (Cross-Reference): 72V01L15JG; 72V02L15JG; 72V04L15JG; CY7C4231V-15JXC; CY7C4231V-15JC; CY7C419-15JXC;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 9 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Element Configuration: Dual
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1064553-IDT72V01L15JG
Product Name Logic - Logic - FIFOs Memory - IDT72V01L15JG
Access Time 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-3636-01-P - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details