Synchronous FIFO 5M (128K x 40) Uni-Directional 250MHz 3.2ns 208-PBGA (17x17)
Synchronous FIFO 5M (128K x 40) Uni-Directional 250MHz 3.2ns 208-PBGA (17x17)
IC FIFO SYNC 128KX40 208PBGA
IC FIFO DDR/SDR 4NS 208-BGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT72T40118L4BB-ND | IDT72T40118L4BB | IDT72T40118L4BB | IDT72T40118L4BB |
| Product Name | FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 250 MHz | 250 MHz | 250 MHz | |
| Access Time | 3.2 ns | 3.2 ns | 3.2 ns | 3.2 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 5000 kbits | 5000 kbits | 5000 kbits |