Synchronous FIFO 2.5M (128K x 20)(256K x 10) Uni-Directional 200MHz 3.6ns 208-PBGA (17x17)
IC FIFO 65536X20 5NS 208BGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | IDT72T20118L5BB | IDT72T20118L5BB |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 200 MHz | 200 MHz |
| Access Time | 3.6 ns | 3.6 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Density | 2500 kbits |