Synchronous FIFO 2.5M (128K x 20)(256K x 10) Uni-Directional 250MHz 3.2ns 208-PBGA (17x17)
Synchronous FIFO 2.5M (128K x 20)(256K x 10) Uni-Directional 250MHz 3.2ns 208-PBGA (17x17)
IC FIFO 65536X20 4NS 208BGA
IC FIFO SYNC 256KX10 208PBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT72T20118L4BB-ND | IDT72T20118L4BB | IDT72T20118L4BB | IDT72T20118L4BB |
| Product Name | FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 250 MHz | 250 MHz | 250 MHz | |
| Access Time | 3.2 ns | 3.2 ns | 3.2 ns | 3.2 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 2500 kbits | 2500 kbits | 2500 kbits |