Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064550-IDT728981DBG
Mounting: SMD (SMT)
Independent Circuits: 1
Categories: OEM Parts(F-I)
Case / Package: QFP
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Supply Type: Single
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1064550-IDT728981DBG |
| Product Name | OEM Parts - OEM Parts (F - I) - IDT728981DBG |