Renesas Electronics Corporation Logic - Logic - FIFOs Memory - IDT7283L15PA IDT7283L15PA

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977579-IDT7283L15PA Mounting: SMD (SMT) Access Time: 15 ns Categories: Logic - FIFOs Memory Case / Package: TFSOP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977579-IDT7283L15PA Mounting: SMD (SMT) Access Time: 15 ns Categories: Logic - FIFOs Memory Case / Package: TFSOP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT7283L15PA - 977579-IDT7283L15PA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT7283L15PA
977579-IDT7283L15PA
Logic - Logic - FIFOs Memory - IDT7283L15PA 977579-IDT7283L15PA
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977579-IDT7283L15PA Mounting: SMD (SMT) Access Time: 15 ns Categories: Logic - FIFOs Memory Case / Package: TFSOP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977579-IDT7283L15PA
Mounting: SMD (SMT)
Access Time: 15 ns
Categories: Logic - FIFOs Memory
Case / Package: TFSOP
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 977579-IDT7283L15PA
Product Name Logic - Logic - FIFOs Memory - IDT7283L15PA
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details