Renesas Electronics Corporation Logic - Logic - FIFOs Memory - IDT72605L35J IDT72605L35J

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064545-IDT72605L35J Mounting: SMD (SMT) Access Time: 35 ns Categories: Logic - FIFOs Memory Case / Package: LCC Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064545-IDT72605L35J Mounting: SMD (SMT) Access Time: 35 ns Categories: Logic - FIFOs Memory Case / Package: LCC Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT72605L35J - 1064545-IDT72605L35J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT72605L35J
1064545-IDT72605L35J
Logic - Logic - FIFOs Memory - IDT72605L35J 1064545-IDT72605L35J
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064545-IDT72605L35J Mounting: SMD (SMT) Access Time: 35 ns Categories: Logic - FIFOs Memory Case / Package: LCC Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064545-IDT72605L35J
Mounting: SMD (SMT)
Access Time: 35 ns
Categories: Logic - FIFOs Memory
Case / Package: LCC
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1064545-IDT72605L35J
Product Name Logic - Logic - FIFOs Memory - IDT72605L35J
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 553395-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details