Asynchronous FIFO 320 (64 x 5) Uni-Directional 35MHz 20ns 20-PDIP
IC FIFO ASYNC 64X5 20NS 20DIP
Asynchronous FIFO 320 (64 x 5) Uni-Directional 35MHz 20ns 20-PDIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT72413L35P-ND | IDT72413L35P | IDT72413L35P |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 35 MHz | 35 MHz | |
| Access Time | 20 ns | 20 ns | 20 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Density | 320 kbits | 320 kbits | 0 kbits |