Asynchronous FIFO 320 (64 x 5) Uni-Directional 25MHz 25ns 20-PDIP
IC FIFO PAR W/FLAGS 32KB 20DIP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | IDT72413L25P | IDT72413L25P |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 25 MHz | 25 MHz |
| Access Time | 25 ns | 25 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Density | 0 kbits |