Renesas Electronics Corporation Logic - Logic - FIFOs Memory - IDT72401L45P IDT72401L45P

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022134-IDT72401L45P Mounting: SMD (SMT) Access Time: 45 ns Categories: Logic - FIFOs Memory Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022134-IDT72401L45P Mounting: SMD (SMT) Access Time: 45 ns Categories: Logic - FIFOs Memory Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT72401L45P - 1022134-IDT72401L45P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT72401L45P
1022134-IDT72401L45P
Logic - Logic - FIFOs Memory - IDT72401L45P 1022134-IDT72401L45P
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022134-IDT72401L45P Mounting: SMD (SMT) Access Time: 45 ns Categories: Logic - FIFOs Memory Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022134-IDT72401L45P
Mounting: SMD (SMT)
Access Time: 45 ns
Categories: Logic - FIFOs Memory
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1022134-IDT72401L45P
Product Name Logic - Logic - FIFOs Memory - IDT72401L45P
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3417-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
SN74V273 16384 x 18 Synchronous FIFO Memory - SN74V273-7PZA - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
5 suppliers