Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1191259-IDT72401L15D
Access Time: 40 ns
Bus Directional: Unidirectional
Programmable Flags Support: No
Retransmit Capability: No
FWFT Support: No
Categories: Custom Parts
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
Max Supply Current: 45 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191259-IDT72401L15DB |
| Product Name | Custom Parts - Custom Parts (E - I) - IDT72401L15DB |