Renesas Electronics Corporation Logic - Logic - FIFOs Memory - IDT723631L15PF IDT723631L15PF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023004-IDT723631L15 PF Mounting: SMD (SMT) Access Time: 15 ns Categories: Logic - FIFOs Memory Case / Package: LQFP Alternative Parts (Cross-Reference): IDT723631L15PFIDT 723631L15PF; IDT723631L-15PF; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023004-IDT723631L15 PF Mounting: SMD (SMT) Access Time: 15 ns Categories: Logic - FIFOs Memory Case / Package: LQFP Alternative Parts (Cross-Reference): IDT723631L15PFIDT 723631L15PF; IDT723631L-15PF; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT723631L15PF - 1023004-IDT723631L15PF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT723631L15PF
1023004-IDT723631L15PF
Logic - Logic - FIFOs Memory - IDT723631L15PF 1023004-IDT723631L15PF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023004-IDT723631L15 PF Mounting: SMD (SMT) Access Time: 15 ns Categories: Logic - FIFOs Memory Case / Package: LQFP Alternative Parts (Cross-Reference): IDT723631L15PFIDT 723631L15PF; IDT723631L-15PF; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023004-IDT723631L15PF
Mounting: SMD (SMT)
Access Time: 15 ns
Categories: Logic - FIFOs Memory
Case / Package: LQFP
Alternative Parts (Cross-Reference): IDT723631L15PFIDT 723631L15PF; IDT723631L-15PF;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1023004-IDT723631L15PF
Product Name Logic - Logic - FIFOs Memory - IDT723631L15PF
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 99326-E0953 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details