Renesas Electronics Corporation Logic - Logic - FIFOs Memory - IDT723624L15PF IDT723624L15PF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064538-IDT723624L15 PF Mounting: SMD (SMT) Access Time: 15 ns Number of Pins: 128 Categories: Logic - FIFOs Memory Case / Package: TQFP Alternative Parts (Cross-Reference): IDT723624L15PFIDT723 624-L15PF; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064538-IDT723624L15 PF Mounting: SMD (SMT) Access Time: 15 ns Number of Pins: 128 Categories: Logic - FIFOs Memory Case / Package: TQFP Alternative Parts (Cross-Reference): IDT723624L15PFIDT723 624-L15PF; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT723624L15PF - 1064538-IDT723624L15PF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT723624L15PF
1064538-IDT723624L15PF
Logic - Logic - FIFOs Memory - IDT723624L15PF 1064538-IDT723624L15PF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064538-IDT723624L15 PF Mounting: SMD (SMT) Access Time: 15 ns Number of Pins: 128 Categories: Logic - FIFOs Memory Case / Package: TQFP Alternative Parts (Cross-Reference): IDT723624L15PFIDT723 624-L15PF; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064538-IDT723624L15PF
Mounting: SMD (SMT)
Access Time: 15 ns
Number of Pins: 128
Categories: Logic - FIFOs Memory
Case / Package: TQFP
Alternative Parts (Cross-Reference): IDT723624L15PFIDT723624-L15PF;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1064538-IDT723624L15PF
Product Name Logic - Logic - FIFOs Memory - IDT723624L15PF
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details