The IDT723614L20PQF is a high-speed, low-power CMOS bidirectional clocked FIFO memory with a storage capacity of 64 x 36 bits. It supports clock frequencies up to 67 MHz and features fast access times of 10 ns. This device includes two independent FIFOs that can buffer data in opposite directions, allowing for simultaneous read and write operations. Each FIFO is equipped with programmable flags for Almost-Full and Almost-Empty conditions, enhancing data management. The memory supports dynamic port B bus sizing options of 36 bits, 18 bits, and 9 bits, with configurable big- or little-endian formats. Additionally, it offers three modes of byte-order swapping and includes mailbox registers for bypassing FIFO data transfer. Parity checking is available on each port, with optional parity generation for data reads. The IDT723614L20PQF is available in a 132-pin plastic quad flat package (PQF) and operates within an industrial temperature range of -40°C to +85°C.
IC FIFO CLOCKED 64X36X2 132QFP
Synchronous FIFO 4.5K (64 x 36 x 2) Bi-Directional 50MHz 12ns 132-PQFP (24.13x24.13)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | IDT723614L20PQF | IDT723614L20PQF |
| Product Name | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz |
| Access Time | 12 ns | 12 ns |
| Operating Current | 1 mA | 1 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) |