IC FIFO CLOCKED 64X36X2 120QFP
Synchronous FIFO 4.5K (64 x 36 x 2) Bi-Directional 66.7MHz 10ns 120-TQFP (14x14)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | IDT723614L15PF | IDT723614L15PF |
| Product Name | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz |
| Access Time | 10 ns | 10 ns |
| Operating Current | 1 mA | 1 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) |