Synchronous FIFO 2.25K (64 x 36) Bi-Directional 50MHz 12ns 132-PQFP (24.13x24.13)
IC CLOCKED FIFO 64X36 132QFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | IDT723613L20PQFI | IDT723613L20PQFI |
| Product Name | FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz |
| Access Time | 12 ns | 12 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Density | 2 kbits |