Renesas Electronics Corporation Logic - FIFOs Memory IDT723612L20PFI8

Description
IC FIFO 64X36X2 20NS 120QFP
Description
IC FIFO 64X36X2 20NS 120QFP
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT723612L20PFI8 is a high-speed, low-power CMOS bi-directional clocked FIFO memory with a storage capacity of 64 x 36 bits for each of its two independent FIFOs. It supports clock frequencies up to 67 MHz and features fast access times of 10 ns. The device allows for asynchronous or coincident clocking, enabling simultaneous reading and writing of data. Each FIFO includes programmable Almost-Full and Almost-Empty flags, as well as mailbox bypass registers for direct communication. Parity checking is passively supported on each port, with selectable parity generation for data read operations. The IDT723612 is available in both 132-pin plastic quad flat package (PQF) and 120-pin thin quad flat package (TQFP) configurations, and it operates within a temperature range of -40°C to +85°C for industrial applications.

Datasheet Summary
Powered by GS/AI

The IDT723612L20PFI8 is a high-speed, low-power CMOS bi-directional clocked FIFO memory with a storage capacity of 64 x 36 bits for each of its two independent FIFOs. It supports clock frequencies up to 67 MHz and features fast access times of 10 ns. The device allows for asynchronous or coincident clocking, enabling simultaneous reading and writing of data. Each FIFO includes programmable Almost-Full and Almost-Empty flags, as well as mailbox bypass registers for direct communication. Parity checking is passively supported on each port, with selectable parity generation for data read operations. The IDT723612 is available in both 132-pin plastic quad flat package (PQF) and 120-pin thin quad flat package (TQFP) configurations, and it operates within a temperature range of -40°C to +85°C for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - IDT723612L20PFI8 - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
IDT723612L20PFI8
Logic - FIFOs Memory IDT723612L20PFI8
IC FIFO 64X36X2 20NS 120QFP

IC FIFO 64X36X2 20NS 120QFP

Supplier's Site Datasheet
FIFOs Memory - IDT723612L20PFI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
IDT723612L20PFI8
FIFOs Memory IDT723612L20PFI8
Synchronous FIFO 4.5K (64 x 36 x 2) Bi-Directional 50MHz 12ns 120-TQFP (14x14)

Synchronous FIFO 4.5K (64 x 36 x 2) Bi-Directional 50MHz 12ns 120-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number IDT723612L20PFI8 IDT723612L20PFI8
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 50 MHz 50 MHz
Access Time 12 ns 12 ns
Operating Current 1 mA 1 mA
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Memory - 27S185ADM/B - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details