IC FIFO 1KX16 PAR-SER 28SOIC
IC FIFO ASYNC 1KX16 25NS 28SOIC
Asynchronous FIFO 16K (1K x 16) Uni-Directional 50MHz 25ns 28-SOIC
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT72125L25SO | IDT72125L25SO | IDT72125L25SO |
| Product Name | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz | |
| Access Time | 25 ns | 25 ns | 25 ns |
| Operating Current | 100 mA | 100 mA | 100 mA |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |