Win Source Part Number: 1064519-IDT7208L25PI
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 7200
Package: Tube
Standard Package: 13
Data Rate: 28.5MHz
Function: Asynchronous
Memory Size: 576K (64K x 9)
Access Time: 25ns
Current - Supply (Max): 120mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Mounting Type: Through Hole
Package / Case: 28-DIP (0.600", 15.24mm)
Supplier Device Package: 28-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Renesas Electronics America Inc
Other Names: 7208L25PI
Base Product Number: 7208
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Asynchronous FIFO 576K (64K x 9) Uni-Directional 28.5MHz 25ns 28-PDIP
IC FIFO 64KX9 25NS 28DIP
Asynchronous FIFO 576K (64K x 9) Uni-Directional 28.5MHz 25ns 28-PDIP
IC FIFO ASYNC 64KX9 25NS 28DIP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1064519-IDT7208L25PI | IDT7208L25PI-ND | IDT7208L25PI | IDT7208L25PI | IDT7208L25PI |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Memory Category | FIFO | ||||
| Data Rate | 28 MHz | 28 MHz | 28 MHz | 28 MHz | |
| Access Time | 25 ns | 25 ns | 25 ns | 25 ns | 25 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |