Asynchronous FIFO 576K (64K x 9) Uni-Directional 33.3MHz 20ns 28-PDIP
IC FIFO 64KX9 20NS 28DIP
Asynchronous FIFO 576K (64K x 9) Uni-Directional 33.3MHz 20ns 28-PDIP
IC FIFO ASYNC 64KX9 20NS 28DIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT7208L20P-ND | IDT7208L20P | IDT7208L20P | IDT7208L20P |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 33 MHz | 33 MHz | 33 MHz | |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 576 kbits | 576 kbits | 576 kbits |