Renesas Electronics Corporation Logic - Logic - FIFOs Memory - IDT7207L25PI IDT7207L25PI

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033010-IDT7207L25PI Mounting: SMD (SMT) Access Time: 25 ns Categories: Logic - FIFOs Memory Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033010-IDT7207L25PI Mounting: SMD (SMT) Access Time: 25 ns Categories: Logic - FIFOs Memory Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT7207L25PI - 1033010-IDT7207L25PI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT7207L25PI
1033010-IDT7207L25PI
Logic - Logic - FIFOs Memory - IDT7207L25PI 1033010-IDT7207L25PI
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033010-IDT7207L25PI Mounting: SMD (SMT) Access Time: 25 ns Categories: Logic - FIFOs Memory Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033010-IDT7207L25PI
Mounting: SMD (SMT)
Access Time: 25 ns
Categories: Logic - FIFOs Memory
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1033010-IDT7207L25PI
Product Name Logic - Logic - FIFOs Memory - IDT7207L25PI
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
SN74V245 4096 x 18 Synchronous FIFO Memory - SN74V245-7PAG - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
6 suppliers
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
16-bit Memory IC and Storage Component - 774-71024S15TY - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOJ; 32-BSOJ (0.300", 7.62mm Width)
View Details
3 suppliers